Capital Lighting, Inc. 17020-01-28 Exterior -Wall Mount 479157

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004376 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004376 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17020-01-28 Exterior -Wall Mount - 479157 - Capital Lighting, Inc.
Columbus, OH, USA
17020-01-28 Exterior -Wall Mount
479157
17020-01-28 Exterior -Wall Mount 479157
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004376 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004376
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479157
Product Name 17020-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details