Capital Lighting, Inc. 17021-01-28 Exterior -Wall Mount 479156

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004468 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004468 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17021-01-28 Exterior -Wall Mount - 479156 - Capital Lighting, Inc.
Columbus, OH, USA
17021-01-28 Exterior -Wall Mount
479156
17021-01-28 Exterior -Wall Mount 479156
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004468 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 8.5
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004468
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479156
Product Name 17021-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details