Capital Lighting, Inc. 17004-01-59 Exterior -Wall Mount 479138

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: River Rock Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003614 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: River Rock Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003614 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17004-01-59 Exterior -Wall Mount - 479138 - Capital Lighting, Inc.
Columbus, OH, USA
17004-01-59 Exterior -Wall Mount
479138
17004-01-59 Exterior -Wall Mount 479138
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: River Rock Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003614 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: River Rock
Weight: 3.66
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003614
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479138
Product Name 17004-01-59 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details