Capital Lighting, Inc. 17004-01-28 Exterior -Wall Mount 479135

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003591 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003591 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17004-01-28 Exterior -Wall Mount - 479135 - Capital Lighting, Inc.
Columbus, OH, USA
17004-01-28 Exterior -Wall Mount
479135
17004-01-28 Exterior -Wall Mount 479135
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Painted Rust Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185003591 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Painted Rust
Weight: 3.66
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003591
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479135
Product Name 17004-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details