Capital Lighting, Inc. 17003-01-04 Exterior -Wall Mount 479133

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003515 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003515 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17003-01-04 Exterior -Wall Mount - 479133 - Capital Lighting, Inc.
Columbus, OH, USA
17003-01-04 Exterior -Wall Mount
479133
17003-01-04 Exterior -Wall Mount 479133
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003515 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003515
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479133
Product Name 17003-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details