Capital Lighting, Inc. 17003-01-28 Exterior -Wall Mount 479131

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003539 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003539 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17003-01-28 Exterior -Wall Mount - 479131 - Capital Lighting, Inc.
Columbus, OH, USA
17003-01-28 Exterior -Wall Mount
479131
17003-01-28 Exterior -Wall Mount 479131
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Painted Rust Product Name: One Light Outdoor Wall Lantern UPC: 093185003539 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Painted Rust
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003539
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479131
Product Name 17003-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details