Capital Lighting, Inc. 17015-01-04 Exterior -Wall Mount 479129

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Black Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004093 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Black Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004093 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17015-01-04 Exterior -Wall Mount - 479129 - Capital Lighting, Inc.
Columbus, OH, USA
17015-01-04 Exterior -Wall Mount
479129
17015-01-04 Exterior -Wall Mount 479129
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Black Weight: 5.22 Product Name: One Light Outdoor Wall Lantern UPC: 093185004093 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: PLS
Qty: 1
Wattage: 18
Finish: Black
Weight: 5.22
Product Name: One Light Outdoor Wall Lantern
UPC: 093185004093
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479129
Product Name 17015-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details