Capital Lighting, Inc. 17016-01-28 Exterior -Wall Mount 479126

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004154 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004154 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17016-01-28 Exterior -Wall Mount - 479126 - Capital Lighting, Inc.
Columbus, OH, USA
17016-01-28 Exterior -Wall Mount
479126
17016-01-28 Exterior -Wall Mount 479126
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 7.5 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004154 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.25
Extension: 7.5
Bulb
Type: PLS
Qty: 1
Wattage: 18
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004154
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479126
Product Name 17016-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details