Capital Lighting, Inc. 17009-01-28 Exterior -Wall Mount 479118

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003812 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003812 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17009-01-28 Exterior -Wall Mount - 479118 - Capital Lighting, Inc.
Columbus, OH, USA
17009-01-28 Exterior -Wall Mount
479118
17009-01-28 Exterior -Wall Mount 479118
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Weight: 6.74 Product Name: One Light Outdoor Wall Sconce UPC: 093185003812 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Weight: 6.74
Product Name: One Light Outdoor Wall Sconce
UPC: 093185003812
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479118
Product Name 17009-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details