Capital Lighting, Inc. 17010-01-04 Exterior -Post/Pier Head 479109

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Post Mount Light UPC: 093185003836 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Post Mount Light UPC: 093185003836 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17010-01-04 Exterior -Post/Pier Head - 479109 - Capital Lighting, Inc.
Columbus, OH, USA
17010-01-04 Exterior -Post/Pier Head
479109
17010-01-04 Exterior -Post/Pier Head 479109
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Post Mount Light UPC: 093185003836 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Post Mount Light
UPC: 093185003836
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479109
Product Name 17010-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details