Capital Lighting, Inc. 50012-01-55 Sconces-Single Glass 479083

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185018458 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185018458 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50012-01-55 Sconces-Single Glass - 479083 - Capital Lighting, Inc.
Columbus, OH, USA
50012-01-55 Sconces-Single Glass
479083
50012-01-55 Sconces-Single Glass 479083
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185018458 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 4
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185018458
Category: Fluorescent Indoor Lighting
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479083
Product Name 50012-01-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details