Capital Lighting, Inc. 55000-01-55 Sconces-Pocket 479082

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185025005 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185025005 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
55000-01-55 Sconces-Pocket - 479082 - Capital Lighting, Inc.
Columbus, OH, USA
55000-01-55 Sconces-Pocket
479082
55000-01-55 Sconces-Pocket 479082
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185025005 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 3.75
Bulb
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185025005
Category: Fluorescent Indoor Lighting
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479082
Product Name 55000-01-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details