Capital Lighting, Inc. 20001-02-03 Flush Mounts-Bowl Style 479043

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007629 Category: Fluorescent Indoor Lighting Glass: Fluted Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007629 Category: Fluorescent Indoor Lighting Glass: Fluted Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20001-02-03 Flush Mounts-Bowl Style - 479043 - Capital Lighting, Inc.
Columbus, OH, USA
20001-02-03 Flush Mounts-Bowl Style
479043
20001-02-03 Flush Mounts-Bowl Style 479043
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 093185007629 Category: Fluorescent Indoor Lighting Glass: Fluted Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185007629
Category: Fluorescent Indoor Lighting
Glass: Fluted Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479043
Product Name 20001-02-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details