Capital Lighting, Inc. 20010-01-03 Flush Mounts-Bowl Style 479030

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008091 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008091 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20010-01-03 Flush Mounts-Bowl Style - 479030 - Capital Lighting, Inc.
Columbus, OH, USA
20010-01-03 Flush Mounts-Bowl Style
479030
20010-01-03 Flush Mounts-Bowl Style 479030
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008091 Category: Fluorescent Indoor Lighting Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: PLC
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185008091
Category: Fluorescent Indoor Lighting
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479030
Product Name 20010-01-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details