Capital Lighting, Inc. 20018-01-03 Flush Mounts-Bowl Style 479006

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Circline Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008404 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Circline Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008404 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20018-01-03 Flush Mounts-Bowl Style - 479006 - Capital Lighting, Inc.
Columbus, OH, USA
20018-01-03 Flush Mounts-Bowl Style
479006
20018-01-03 Flush Mounts-Bowl Style 479006
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Bulb Type: Circline Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 093185008404 Category: Fluorescent Indoor Lighting Glass: White Acrylic Lens Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Bulb
Type: Circline
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Flush Mount Ceiling Light
UPC: 093185008404
Category: Fluorescent Indoor Lighting
Glass: White Acrylic Lens
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479006
Product Name 20018-01-03 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details