PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: Circline
Qty: 1
Wattage: 32
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008428
Category: Fluorescent Indoor Lighting
Glass: White Acrylic Lens
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 479003 |
| Product Name | 20018-02-03 Flush Mounts-Bowl Style |
| Application | Residential |