Capital Lighting, Inc. 8902-SN Bathroom Fixtures-Two Lights 478888

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134094089 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134094089 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8902-SN Bathroom Fixtures-Two Lights - 478888 - Capital Lighting, Inc.
Columbus, OH, USA
8902-SN Bathroom Fixtures-Two Lights
478888
8902-SN Bathroom Fixtures-Two Lights 478888
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134094089 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.00
Extension: 4.75
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134094089
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478888
Product Name 8902-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details