Capital Lighting, Inc. 7313-PN Island/Pool Table-3 Light Bar 478886

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 87.38 Length 87.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 41 Product Name: Three Light Island Light UPC: 806134094386 Category: Island Light Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 87.38 Length 87.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 41 Product Name: Three Light Island Light UPC: 806134094386 Category: Island Light Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7313-PN Island/Pool Table-3 Light Bar - 478886 - Capital Lighting, Inc.
Columbus, OH, USA
7313-PN Island/Pool Table-3 Light Bar
478886
7313-PN Island/Pool Table-3 Light Bar 478886
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 87.38 Length 87.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 41 Product Name: Three Light Island Light UPC: 806134094386 Category: Island Light Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 87.38
Length 87.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 41
Product Name: Three Light Island Light
UPC: 806134094386
Category: Island Light
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478886
Product Name 7313-PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details