Capital Lighting, Inc. 77380-965 Pendants-Bowl Style 478873

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.48 Product Name: Two Light Semi Flush Convertible UPC: 785652738098 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.48 Product Name: Two Light Semi Flush Convertible UPC: 785652738098 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77380-965 Pendants-Bowl Style - 478873 - Capital Lighting, Inc.
Columbus, OH, USA
77380-965 Pendants-Bowl Style
478873
77380-965 Pendants-Bowl Style 478873
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Weight: 7.48 Product Name: Two Light Semi Flush Convertible UPC: 785652738098 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 7.48
Product Name: Two Light Semi Flush Convertible
UPC: 785652738098
Category: Hall - Foyer Lighting
Glass: Satin Etched
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478873
Product Name 77380-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details