Capital Lighting, Inc. 3323-SN Flush Mounts-Bowl Style 478829

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134049355 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134049355 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3323-SN Flush Mounts-Bowl Style - 478829 - Capital Lighting, Inc.
Columbus, OH, USA
3323-SN Flush Mounts-Bowl Style
478829
3323-SN Flush Mounts-Bowl Style 478829
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Flush Mount UPC: 806134049355 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Flush Mount
UPC: 806134049355
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478829
Product Name 3323-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details