Capital Lighting, Inc. 1952-OB Bathroom Fixtures-Two Lights 478818

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093341 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093341 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1952-OB Bathroom Fixtures-Two Lights - 478818 - Capital Lighting, Inc.
Columbus, OH, USA
1952-OB Bathroom Fixtures-Two Lights
478818
1952-OB Bathroom Fixtures-Two Lights 478818
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: Two Light Bath And Vanity Fixture UPC: 806134093341 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.50
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Weight: 8
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134093341
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478818
Product Name 1952-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details