Capital Lighting, Inc. 3322-OB Flush Mounts-Bowl Style 478808

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049300 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049300 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3322-OB Flush Mounts-Bowl Style - 478808 - Capital Lighting, Inc.
Columbus, OH, USA
3322-OB Flush Mounts-Bowl Style
478808
3322-OB Flush Mounts-Bowl Style 478808
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 806134049300 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Two Light Flush Mount
UPC: 806134049300
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478808
Product Name 3322-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details