Capital Lighting, Inc. 1954-OB Bathroom Fixtures-Four Lights 478807

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093402 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093402 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1954-OB Bathroom Fixtures-Four Lights - 478807 - Capital Lighting, Inc.
Columbus, OH, USA
1954-OB Bathroom Fixtures-Four Lights
478807
1954-OB Bathroom Fixtures-Four Lights 478807
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old Bronze Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134093402 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.50
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old Bronze
Weight: 15
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134093402
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478807
Product Name 1954-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details