Capital Lighting, Inc. 8602-A179-PL Exterior -Wall Mt./Flush 478699

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

Suppliers

Company
Product
Description
Supplier Links
8602-A179-PL Exterior -Wall Mt./Flush - 478699 - Capital Lighting, Inc.
Columbus, OH, USA
8602-A179-PL Exterior -Wall Mt./Flush
478699
8602-A179-PL Exterior -Wall Mt./Flush 478699
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.75 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.75
Extension: 7
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Wall Mount
Glass: Honey Opal Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478699
Product Name 8602-A179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details