Capital Lighting, Inc. 8603-A179-PL Exterior -Wall Mt./Flush 478697

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

Suppliers

Company
Product
Description
Supplier Links
8603-A179-PL Exterior -Wall Mt./Flush - 478697 - Capital Lighting, Inc.
Columbus, OH, USA
8603-A179-PL Exterior -Wall Mt./Flush
478697
8603-A179-PL Exterior -Wall Mt./Flush 478697
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Mount Glass: Honey Opal Art

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 7
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Wall Mount
Glass: Honey Opal Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478697
Product Name 8603-A179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details