Capital Lighting, Inc. 8609-A179-PL Exterior -Ceiling Mount 478693

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Honey Opal Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Honey Opal Art

Suppliers

Company
Product
Description
Supplier Links
8609-A179-PL Exterior -Ceiling Mount - 478693 - Capital Lighting, Inc.
Columbus, OH, USA
8609-A179-PL Exterior -Ceiling Mount
478693
8609-A179-PL Exterior -Ceiling Mount 478693
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Flush Mount Glass: Honey Opal Art

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 7.00
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Flush Mount
Glass: Honey Opal Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478693
Product Name 8609-A179-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details