Capital Lighting, Inc. 8122-A188-PL Exterior -Wall Mount 478689

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Extension: 14.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Extension: 14.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8122-A188-PL Exterior -Wall Mount - 478689 - Capital Lighting, Inc.
Columbus, OH, USA
8122-A188-PL Exterior -Wall Mount
478689
8122-A188-PL Exterior -Wall Mount 478689
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.25 Extension: 14.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.25
Extension: 14.75
Bulb
Qty: 1
Wattage: 13
Finish: Windsor Rust
Product Name: One Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478689
Product Name 8122-A188-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details