Capital Lighting, Inc. 72072-489-PL Exterior -Wall Mount 478685

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
72072-489-PL Exterior -Wall Mount - 478685 - Capital Lighting, Inc.
Columbus, OH, USA
72072-489-PL Exterior -Wall Mount
478685
72072-489-PL Exterior -Wall Mount 478685
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 9.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 9.25
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Taylor Bronze
Product Name: One Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478685
Product Name 72072-489-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details