Capital Lighting, Inc. 72071-489-PL Exterior -Wall Mount 478682

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
72071-489-PL Exterior -Wall Mount - 478682 - Capital Lighting, Inc.
Columbus, OH, USA
72071-489-PL Exterior -Wall Mount
478682
72071-489-PL Exterior -Wall Mount 478682
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8.25 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Taylor Bronze Product Name: One Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8.25
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Taylor Bronze
Product Name: One Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478682
Product Name 72071-489-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details