Capital Lighting, Inc. 72034-179-PL Exterior -Hanging 478681

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
72034-179-PL Exterior -Hanging - 478681 - Capital Lighting, Inc.
Columbus, OH, USA
72034-179-PL Exterior -Hanging
478681
72034-179-PL Exterior -Hanging 478681
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 15.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured French Bronze
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478681
Product Name 72034-179-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details