Capital Lighting, Inc. 72021-A179-PL Exterior -Wall Mt./Flush 478665

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72021-A179-PL Exterior -Wall Mt./Flush - 478665 - Capital Lighting, Inc.
Columbus, OH, USA
72021-A179-PL Exterior -Wall Mt./Flush
478665
72021-A179-PL Exterior -Wall Mt./Flush 478665
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 5.5 Bulb Qty: 1 Wattage: 26 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 5.5
Bulb
Qty: 1
Wattage: 26
Finish: Textured French Bronze
Product Name: One Light Wall Sconce
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478665
Product Name 72021-A179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details