Capital Lighting, Inc. 72020-A179-PL Exterior -Wall Mt./Flush 478662

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72020-A179-PL Exterior -Wall Mt./Flush - 478662 - Capital Lighting, Inc.
Columbus, OH, USA
72020-A179-PL Exterior -Wall Mt./Flush
478662
72020-A179-PL Exterior -Wall Mt./Flush 478662
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Extension: 4.75 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Wall Sconce Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.75
Extension: 4.75
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Wall Sconce
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478662
Product Name 72020-A179-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details