Capital Lighting, Inc. 8126-A188-PL Exterior -Post/Pier Head 478658

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Post Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Post Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8126-A188-PL Exterior -Post/Pier Head - 478658 - Capital Lighting, Inc.
Columbus, OH, USA
8126-A188-PL Exterior -Post/Pier Head
478658
8126-A188-PL Exterior -Post/Pier Head 478658
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Qty: 1 Wattage: 13 Finish: Windsor Rust Product Name: One Light Post Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Bulb
Qty: 1
Wattage: 13
Finish: Windsor Rust
Product Name: One Light Post Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478658
Product Name 8126-A188-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details