Capital Lighting, Inc. 72041-66-PL Exterior -Wall Mount 478657

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
72041-66-PL Exterior -Wall Mount - 478657 - Capital Lighting, Inc.
Columbus, OH, USA
72041-66-PL Exterior -Wall Mount
478657
72041-66-PL Exterior -Wall Mount 478657
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.25
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Mount
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478657
Product Name 72041-66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details