Capital Lighting, Inc. 72081-143-PL Exterior -Wall Mt./Flush 478655

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72081-143-PL Exterior -Wall Mt./Flush - 478655 - Capital Lighting, Inc.
Columbus, OH, USA
72081-143-PL Exterior -Wall Mt./Flush
478655
72081-143-PL Exterior -Wall Mt./Flush 478655
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478655
Product Name 72081-143-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details