Capital Lighting, Inc. 72082-143-PL Exterior -Wall Mt./Flush 478652

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72082-143-PL Exterior -Wall Mt./Flush - 478652 - Capital Lighting, Inc.
Columbus, OH, USA
72082-143-PL Exterior -Wall Mt./Flush
478652
72082-143-PL Exterior -Wall Mt./Flush 478652
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Product Name: One Light Wall Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 5.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478652
Product Name 72082-143-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details