Capital Lighting, Inc. 72026-A179-PL Exterior -Post/Pier Head 478639

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Post Mount Glass: Pearl Mist
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Post Mount Glass: Pearl Mist

Suppliers

Company
Product
Description
Supplier Links
72026-A179-PL Exterior -Post/Pier Head - 478639 - Capital Lighting, Inc.
Columbus, OH, USA
72026-A179-PL Exterior -Post/Pier Head
478639
72026-A179-PL Exterior -Post/Pier Head 478639
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Qty: 1 Wattage: 13 Finish: Textured French Bronze Product Name: One Light Post Mount Glass: Pearl Mist

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Qty: 1
Wattage: 13
Finish: Textured French Bronze
Product Name: One Light Post Mount
Glass: Pearl Mist

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478639
Product Name 72026-A179-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details