Capital Lighting, Inc. 9183-184-PL Exterior -Wall Mount 478627

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
9183-184-PL Exterior -Wall Mount - 478627 - Capital Lighting, Inc.
Columbus, OH, USA
9183-184-PL Exterior -Wall Mount
478627
9183-184-PL Exterior -Wall Mount 478627
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.75 Extension: 12.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Mount Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.75
Extension: 12.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aston Patina
Product Name: One Light Wall Mount
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478627
Product Name 9183-184-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details