Capital Lighting, Inc. 9180-184-PL Exterior -Wall Mt./Flush 478626

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
9180-184-PL Exterior -Wall Mt./Flush - 478626 - Capital Lighting, Inc.
Columbus, OH, USA
9180-184-PL Exterior -Wall Mt./Flush
478626
9180-184-PL Exterior -Wall Mt./Flush 478626
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 16.25 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aston Patina Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 16.25
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aston Patina
Product Name: One Light Wall Sconce
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478626
Product Name 9180-184-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details