Capital Lighting, Inc. 9190-189-PL Exterior -Wall Mt./Flush 478625

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
9190-189-PL Exterior -Wall Mt./Flush - 478625 - Capital Lighting, Inc.
Columbus, OH, USA
9190-189-PL Exterior -Wall Mt./Flush
478625
9190-189-PL Exterior -Wall Mt./Flush 478625
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Extension: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.25
Extension: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chelsea Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478625
Product Name 9190-189-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details