Capital Lighting, Inc. 72016-A615B-PL Exterior -Post/Pier Head 478608

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Post Mount Glass: Amber Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Post Mount Glass: Amber Art

Suppliers

Company
Product
Description
Supplier Links
72016-A615B-PL Exterior -Post/Pier Head - 478608 - Capital Lighting, Inc.
Columbus, OH, USA
72016-A615B-PL Exterior -Post/Pier Head
478608
72016-A615B-PL Exterior -Post/Pier Head 478608
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.25 Bulb Qty: 1 Wattage: 26 Finish: Dorian Bronze Product Name: One Light Post Mount Glass: Amber Art

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.25
Bulb
Qty: 1
Wattage: 26
Finish: Dorian Bronze
Product Name: One Light Post Mount
Glass: Amber Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478608
Product Name 72016-A615B-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details