Capital Lighting, Inc. 72011-A173-PL Exterior -Wall Mount 478604

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Wall Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Wall Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
72011-A173-PL Exterior -Wall Mount - 478604 - Capital Lighting, Inc.
Columbus, OH, USA
72011-A173-PL Exterior -Wall Mount
478604
72011-A173-PL Exterior -Wall Mount 478604
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Forged Silver Product Name: One Light Wall Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.75
Extension: 8.5
Bulb
Qty: 1
Wattage: 13
Finish: Forged Silver
Product Name: One Light Wall Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478604
Product Name 72011-A173-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details