Capital Lighting, Inc. 72011-A615B-PL Exterior -Wall Mount 478600

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Wall Mount Glass: Amber Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Wall Mount Glass: Amber Art

Suppliers

Company
Product
Description
Supplier Links
72011-A615B-PL Exterior -Wall Mount - 478600 - Capital Lighting, Inc.
Columbus, OH, USA
72011-A615B-PL Exterior -Wall Mount
478600
72011-A615B-PL Exterior -Wall Mount 478600
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 8.5 Bulb Qty: 1 Wattage: 13 Finish: Dorian Bronze Product Name: One Light Wall Mount Glass: Amber Art

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.75
Extension: 8.5
Bulb
Qty: 1
Wattage: 13
Finish: Dorian Bronze
Product Name: One Light Wall Mount
Glass: Amber Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478600
Product Name 72011-A615B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details