Capital Lighting, Inc. 65380-965 Pendants-Glass Down 478586

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Weight: 10.34 Product Name: Single Light Pendant UPC: 785652538094 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Weight: 10.34 Product Name: Single Light Pendant UPC: 785652538094 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65380-965 Pendants-Glass Down - 478586 - Capital Lighting, Inc.
Columbus, OH, USA
65380-965 Pendants-Glass Down
478586
65380-965 Pendants-Glass Down 478586
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brushed Nickel Weight: 10.34 Product Name: Single Light Pendant UPC: 785652538094 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brushed Nickel
Weight: 10.34
Product Name: Single Light Pendant
UPC: 785652538094
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478586
Product Name 65380-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details