Capital Lighting, Inc. 5328-829 Flush Mounts-Bowl Style 478571

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close To Ceiling UPC: 785652532849 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close To Ceiling UPC: 785652532849 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5328-829 Flush Mounts-Bowl Style - 478571 - Capital Lighting, Inc.
Columbus, OH, USA
5328-829 Flush Mounts-Bowl Style
478571
5328-829 Flush Mounts-Bowl Style 478571
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.16 Length 5.16 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Russet Bronze Product Name: Two-Light Rialto Close To Ceiling UPC: 785652532849 Category: Close to Ceiling Lighting Glass: Smooth White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.16
Length 5.16
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Russet Bronze
Product Name: Two-Light Rialto Close To Ceiling
UPC: 785652532849
Category: Close to Ceiling Lighting
Glass: Smooth White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478571
Product Name 5328-829 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details