Capital Lighting, Inc. 61380-829 Mini Pendants-Rod 478550

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138027 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138027 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61380-829 Mini Pendants-Rod - 478550 - Capital Lighting, Inc.
Columbus, OH, USA
61380-829 Mini Pendants-Rod
478550
61380-829 Mini Pendants-Rod 478550
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138027 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Russet Bronze
Weight: 4.62
Product Name: Single Light Mini Pendant
UPC: 785652138027
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478550
Product Name 61380-829 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details