Capital Lighting, Inc. 31380-965 Mid. Chandeliers-Glass Up 478548

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Weight: 16.5 Product Name: Five Light Chandelier UPC: 785652380969 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Weight: 16.5 Product Name: Five Light Chandelier UPC: 785652380969 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31380-965 Mid. Chandeliers-Glass Up - 478548 - Capital Lighting, Inc.
Columbus, OH, USA
31380-965 Mid. Chandeliers-Glass Up
478548
31380-965 Mid. Chandeliers-Glass Up 478548
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Weight: 16.5 Product Name: Five Light Chandelier UPC: 785652380969 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 16.5
Product Name: Five Light Chandelier
UPC: 785652380969
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478548
Product Name 31380-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details