Capital Lighting, Inc. 31376-839 Mid. Chandeliers-Glass Up 478544

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652137686 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652137686 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31376-839 Mid. Chandeliers-Glass Up - 478544 - Capital Lighting, Inc.
Columbus, OH, USA
31376-839 Mid. Chandeliers-Glass Up
478544
31376-839 Mid. Chandeliers-Glass Up 478544
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Blacksmith Product Name: Five Light Chandelier UPC: 785652137686 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Blacksmith
Product Name: Five Light Chandelier
UPC: 785652137686
Category: Pendant Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478544
Product Name 31376-839 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details