Capital Lighting, Inc. 31377-965 Mid. Chandeliers-Glass Up 478541

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652779664 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652779664 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31377-965 Mid. Chandeliers-Glass Up - 478541 - Capital Lighting, Inc.
Columbus, OH, USA
31377-965 Mid. Chandeliers-Glass Up
478541
31377-965 Mid. Chandeliers-Glass Up 478541
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652779664 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652779664
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478541
Product Name 31377-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details