Capital Lighting, Inc. 44377-839 Bathroom Fixtures-Four Lights 478538

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Bath Bar UPC: 785652437786 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Bath Bar UPC: 785652437786 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44377-839 Bathroom Fixtures-Four Lights - 478538 - Capital Lighting, Inc.
Columbus, OH, USA
44377-839 Bathroom Fixtures-Four Lights
478538
44377-839 Bathroom Fixtures-Four Lights 478538
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Blacksmith Product Name: Four Light Bath Bar UPC: 785652437786 Category: Wall - Bath Lighting Glass: Cafe Tint Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Blacksmith
Product Name: Four Light Bath Bar
UPC: 785652437786
Category: Wall - Bath Lighting
Glass: Cafe Tint
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478538
Product Name 44377-839 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details